Samtec Inc. Board to Board & Mezzanine Connectors MTMS-110-51-T-D-180

Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - MTMS-110-51-T-D-180 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-110-51-T-D-180
Board to Board & Mezzanine Connectors MTMS-110-51-T-D-180
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 68X9370 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
68X9370
Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 68X9370
HEADER, 20 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 20 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMS-110-51-T-D-180 68X9370
Product Name Board to Board & Mezzanine Connectors Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-F01-06ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Terminal Blocks - 39.1308 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details