The .050" x .100" Variable Post Height Micro Terminal Strip from Samtec, part number 68X9300, features a modified micro terminal design suitable for various applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options of gold or tin over nickel. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating, ensuring versatility in different environments. This product is RoHS compliant and lead-free solderable, making it suitable for modern electronic assembly processes. It is designed for board stacking applications and can mate with other Samtec products such as SMS, SLM, and RSM. The terminal strip is available in single and double row configurations, with customizable post heights specified in increments of .005".
.050" x .100" Variable Post Height Micro Terminal Strip
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68X9300 |
| Product Name | .050" X .100" Variable Post Height Micro Terminal Strip Samtec |
| Connector Type | Micro Connector and Nano Connector |