The .050" x .100" Variable Post Height Micro Terminal Strip (part number 68X9026) from Samtec is designed for applications requiring flexibility in post height. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This product is RoHS compliant and supports lead-free soldering. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The terminal strip is available in both single and double row configurations, with a tail diameter of .020" (0.51 mm) and a minimum tail length of .120" (3.05 mm). It is suitable for board stacking applications and can be customized for various post heights in .005" increments.
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68X9026 |
| Product Name | .050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec |
| Connector Type | Micro Connector and Nano Connector |