Samtec Inc. Terminals MTMS-107-02-S-D-100

Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTMS-107-02-S-D-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 x .100 Variable Post Height Micro T

.050 x .100 Variable Post Height Micro T

Buy Now
Header, 14 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 68X8590 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
68X8590
Header, 14 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 68X8590
HEADER, 14 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 14 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMS-107-02-S-D-100 68X8590
Product Name Terminals Header, 14 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details