The .050" x .100" Variable Post Height Micro Terminal Strip (part number 68X8111) from Samtec is designed for applications requiring flexibility in post height. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with plating options of gold or tin over nickel. This product is RoHS compliant and supports lead-free soldering. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The terminal strip is available in both single and double row configurations, with various post heights and tail styles to accommodate different design requirements.
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68X8111 |
| Product Name | .050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec |
| Connector Type | Micro Connector and Nano Connector |