Samtec Inc. .050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec MTMS-103-25-G-D-125

Description
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
Description
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .050" x .100" Variable Post Height Micro Terminal Strip (part number 68X7671) from Samtec is designed for applications requiring flexibility in post height. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This product is RoHS compliant and supports lead-free soldering. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The terminal strip is available in single and double row configurations, with a tail diameter of .020" (0.51 mm) and a minimum tail length of .120" (3.05 mm). Various post heights can be specified in .005" increments, making it suitable for board stacking applications. The series is non-standard and non-returnable, and additional plating options are available with a minimum order quantity.

Datasheet Summary
Powered by GS/AI

The .050" x .100" Variable Post Height Micro Terminal Strip (part number 68X7671) from Samtec is designed for applications requiring flexibility in post height. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This product is RoHS compliant and supports lead-free soldering. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The terminal strip is available in single and double row configurations, with a tail diameter of .020" (0.51 mm) and a minimum tail length of .120" (3.05 mm). Various post heights can be specified in .005" increments, making it suitable for board stacking applications. The series is non-standard and non-returnable, and additional plating options are available with a minimum order quantity.

Suppliers

Company
Product
Description
Supplier Links
.050
Chicago, IL, United States
.050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec
68X7671
.050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec 68X7671
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes

.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X7671
Product Name .050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details