The Header, 2 Mm, Through Hole, 200 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features four rows and a total of 200 contacts, making it suitable for high-density connections. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is non-standard and non-returnable. Various post heights and lead styles are available, allowing for customization based on specific project requirements.
HEADER, 2 MM, THROUGH HOLE, 200 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 23W1352 |
| Product Name | Header, 2 Mm, Through Hole, 200 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |