Samtec Inc. Header, 2 Mm, Through Hole, 200 Contacts; Connector Systems Samtec MTMM-150-14-G-Q-325

Description
HEADER, 2 MM, THROUGH HOLE, 200 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 200 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 200 Contacts; Connector Systems Samtec - 23W1234 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 200 Contacts; Connector Systems Samtec
23W1234
Header, 2 Mm, Through Hole, 200 Contacts; Connector Systems Samtec 23W1234
HEADER, 2 MM, THROUGH HOLE, 200 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 200 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W1234
Product Name Header, 2 Mm, Through Hole, 200 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data