Samtec Inc. 2Mm Terminal Strip Samtec MTMM-150-13-T-D-310

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X7255, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, allowing for customization based on specific project requirements. The assembly is constructed with a low-profile design, with a maximum allowable bow of 0.005 inches and a minimum pushout force of 1 lb, ensuring stability and durability during use. The insulator material is LCP, rated UL 94 VO, and is colored black, while the terminal is made from phosphor bronze. The product supports configurations ranging from 1 to 50 positions and offers options for single, double, or quad row arrangements. This terminal strip is suitable for engineers looking for a versatile and robust solution for their connectivity needs.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X7255, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, allowing for customization based on specific project requirements. The assembly is constructed with a low-profile design, with a maximum allowable bow of 0.005 inches and a minimum pushout force of 1 lb, ensuring stability and durability during use. The insulator material is LCP, rated UL 94 VO, and is colored black, while the terminal is made from phosphor bronze. The product supports configurations ranging from 1 to 50 positions and offers options for single, double, or quad row arrangements. This terminal strip is suitable for engineers looking for a versatile and robust solution for their connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X7255 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X7255
2Mm Terminal Strip Samtec 68X7255
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X7255
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data