Samtec Inc. 2Mm Terminal Strip Samtec MTMM-150-12-T-S-390

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X7246, is designed for reliable electrical connections in various applications. It features a terminal specification that includes options for different plating finishes such as selective gold and matte tin, allowing for customization based on specific project requirements. The assembly is constructed with a high-performance insulator made from LCP, rated UL 94 VO, and is available in single, double, and quad row configurations. The terminal strip supports a maximum of 50 positions per row and has a pushout force of at least 1 lb. It is designed to minimize sway during assembly, with a maximum allowable bow of 0.005 inches per inch. The product dimensions are precise, with tolerances specified for various measurements. This terminal strip is suitable for applications requiring robust and secure connections, making it a viable option for engineers seeking dependable terminal solutions.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X7246, is designed for reliable electrical connections in various applications. It features a terminal specification that includes options for different plating finishes such as selective gold and matte tin, allowing for customization based on specific project requirements. The assembly is constructed with a high-performance insulator made from LCP, rated UL 94 VO, and is available in single, double, and quad row configurations. The terminal strip supports a maximum of 50 positions per row and has a pushout force of at least 1 lb. It is designed to minimize sway during assembly, with a maximum allowable bow of 0.005 inches per inch. The product dimensions are precise, with tolerances specified for various measurements. This terminal strip is suitable for applications requiring robust and secure connections, making it a viable option for engineers seeking dependable terminal solutions.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X7246 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X7246
2Mm Terminal Strip Samtec 68X7246
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X7246
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details