The Header, 2 Mm, Through Hole, 50 Contacts (part number 68X7194) from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a single row configuration with 50 contacts and utilizes through-hole termination for secure mounting. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The terminals are constructed from phosphor bronze and are available with various plating options, including selective gold and matte tin. The product is RoHS compliant, ensuring it meets environmental standards. Maximum allowable bow after assembly is 0.005 inches, and the minimum pushout force is 1 lb. This connector is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68X7194 |
| Product Name | Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |