Samtec Inc. Header, 2 Mm, Through Hole, 100 Contacts; Connector Systems Samtec MTMM-150-06-S-D-200

Description
HEADER, 2 MM, THROUGH HOLE, 100 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 100 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 100 Contacts; Connector Systems Samtec - 23W0676 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 100 Contacts; Connector Systems Samtec
23W0676
Header, 2 Mm, Through Hole, 100 Contacts; Connector Systems Samtec 23W0676
HEADER, 2 MM, THROUGH HOLE, 100 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 100 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W0676
Product Name Header, 2 Mm, Through Hole, 100 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details