Samtec Inc. Header, 2 Mm, Through Hole, 200 Contacts; Connector Systems Samtec MTMM-150-06-G-Q-040

Description
HEADER, 2 MM, THROUGH HOLE, 200 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 200 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 200 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm and a total of 200 contacts arranged in four rows. The connector features through-hole termination, making it suitable for various PCB designs. It is compliant with RoHS standards, ensuring it meets environmental regulations. The insulator is made from LCP material rated UL 94 VO, and the terminals are constructed from phosphor bronze. Multiple plating options are available, including selective gold and matte tin, allowing for customization based on specific application requirements. The product also includes specifications for maximum allowable bow and pushout force, which are critical for ensuring reliable performance in assembly and operation.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 200 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm and a total of 200 contacts arranged in four rows. The connector features through-hole termination, making it suitable for various PCB designs. It is compliant with RoHS standards, ensuring it meets environmental regulations. The insulator is made from LCP material rated UL 94 VO, and the terminals are constructed from phosphor bronze. Multiple plating options are available, including selective gold and matte tin, allowing for customization based on specific application requirements. The product also includes specifications for maximum allowable bow and pushout force, which are critical for ensuring reliable performance in assembly and operation.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 200 Contacts; Connector Systems Samtec - 68X7185 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 200 Contacts; Connector Systems Samtec
68X7185
Header, 2 Mm, Through Hole, 200 Contacts; Connector Systems Samtec 68X7185
HEADER, 2 MM, THROUGH HOLE, 200 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 200 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:200Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X7185
Product Name Header, 2 Mm, Through Hole, 200 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug to Shrouded Banana Socket, Adapter - 9384 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details