Samtec Inc. 2Mm Terminal Strip Samtec MTMM-150-02-F-S-005

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X7143, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, ensuring compatibility with different project requirements. The assembly is constructed from LCP material, rated UL 94 VO, and is available in single, double, and quad row configurations, accommodating up to 50 positions per row. Key dimensions include a pin height of 2.000 inches and a maximum allowable bow of 0.005 inches per inch after assembly. The terminal strip also has a minimum pushout force of 1 lb, which contributes to its durability. The product allows for a maximum pin rotation of 2 degrees, ensuring precise alignment during installation. Additionally, the design incorporates features to limit bandolier marks in the post area, enhancing the overall assembly quality. This terminal strip is suitable for engineers seeking a robust and versatile connection solution.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X7143, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, ensuring compatibility with different project requirements. The assembly is constructed from LCP material, rated UL 94 VO, and is available in single, double, and quad row configurations, accommodating up to 50 positions per row. Key dimensions include a pin height of 2.000 inches and a maximum allowable bow of 0.005 inches per inch after assembly. The terminal strip also has a minimum pushout force of 1 lb, which contributes to its durability. The product allows for a maximum pin rotation of 2 degrees, ensuring precise alignment during installation. Additionally, the design incorporates features to limit bandolier marks in the post area, enhancing the overall assembly quality. This terminal strip is suitable for engineers seeking a robust and versatile connection solution.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X7143 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X7143
2Mm Terminal Strip Samtec 68X7143
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X7143
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details