Samtec Inc. Header, 2 Mm, Through Hole, 90 Contacts; Connector Systems Samtec MTMM-145-10-G-D-395

Description
HEADER, 2 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 90 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 90 contacts arranged in 2 rows, suitable for through-hole termination. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is available in various configurations, including different post heights and row options.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 90 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 90 contacts arranged in 2 rows, suitable for through-hole termination. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is available in various configurations, including different post heights and row options.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 90 Contacts; Connector Systems Samtec - 22W9599 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 90 Contacts; Connector Systems Samtec
22W9599
Header, 2 Mm, Through Hole, 90 Contacts; Connector Systems Samtec 22W9599
HEADER, 2 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W9599
Product Name Header, 2 Mm, Through Hole, 90 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data