Samtec Inc. 2Mm Terminal Strip Samtec MTMM-140-08-G-D-008

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X7062, features a terminal assembly designed for reliable connections in electronic applications. It is available in various configurations, including single, double, and quad row options, accommodating up to 50 positions per row. The terminal strip is constructed from phos bronze with multiple plating options, including selective gold and matte tin, to suit different application requirements. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The product specifications include a maximum allowable bow of 0.005 inches per inch after assembly and a minimum pushout force of 1 lb. The dimensions are precise, with tolerances specified for various measurements. This terminal strip is suitable for applications requiring robust and secure electrical connections.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X7062, features a terminal assembly designed for reliable connections in electronic applications. It is available in various configurations, including single, double, and quad row options, accommodating up to 50 positions per row. The terminal strip is constructed from phos bronze with multiple plating options, including selective gold and matte tin, to suit different application requirements. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The product specifications include a maximum allowable bow of 0.005 inches per inch after assembly and a minimum pushout force of 1 lb. The dimensions are precise, with tolerances specified for various measurements. This terminal strip is suitable for applications requiring robust and secure electrical connections.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X7062 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X7062
2Mm Terminal Strip Samtec 68X7062
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X7062
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products