Samtec Inc. 2Mm Terminal Strip Rohs Compliant Samtec MTMM-140-05-L-D-240

Description
2MM TERMINAL STRIP ROHS COMPLIANT: YES
Datasheet
Description
2MM TERMINAL STRIP ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Rohs Compliant Samtec - 84AC2222 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Rohs Compliant Samtec
84AC2222
2Mm Terminal Strip Rohs Compliant Samtec 84AC2222
2MM TERMINAL STRIP ROHS COMPLIANT: YES

2MM TERMINAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Header, 2 Mm, Through Hole, 80 Contacts; Connector Systems Samtec - 93T9805 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 80 Contacts; Connector Systems Samtec
93T9805
Header, 2 Mm, Through Hole, 80 Contacts; Connector Systems Samtec 93T9805
HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC2222 93T9805
Product Name 2Mm Terminal Strip Rohs Compliant Samtec Header, 2 Mm, Through Hole, 80 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details