Samtec Inc. Header, 2 Mm, Through Hole, 80 Contacts; Connector Systems Samtec MTMM-140-02-L-D-100

Description
HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 80 Contacts; Connector Systems Samtec - 68X7006 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 80 Contacts; Connector Systems Samtec
68X7006
Header, 2 Mm, Through Hole, 80 Contacts; Connector Systems Samtec 68X7006
HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X7006
Product Name Header, 2 Mm, Through Hole, 80 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details