Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-135-06-T-S-200

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-135-06-T-S-200
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-135-06-T-S-200
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Header, 2 Mm, Through Hole, 35 Contacts; Connector Systems Samtec - 68X6986 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 35 Contacts; Connector Systems Samtec
68X6986
Header, 2 Mm, Through Hole, 35 Contacts; Connector Systems Samtec 68X6986
HEADER, 2 MM, THROUGH HOLE, 35 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 35 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-135-06-T-S-200 68X6986
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 35 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data