The Header, 2 Mm, Through Hole, 34 Contacts (part number 22W6698) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board connections. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in tin or gold over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series, which offers various configurations including single, double, or quad rows, and allows for customization in post height and plating options. The header is suitable for applications requiring reliable connections in a compact form factor.
HEADER, 2 MM, THROUGH HOLE, 34 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22W6698 |
| Product Name | Header, 2 Mm, Through Hole, 34 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |