Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-132-07-T-S-334

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-132-07-T-S-334
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-132-07-T-S-334
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec - 22W5921 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec
22W5921
Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec 22W5921
HEADER, 2 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-132-07-T-S-334 22W5921
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Strip Connector Standards - Type PreWired - A25000-018 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details