Samtec Inc. Header, 2 Mm, Through Hole, 128 Contacts; Connector Systems Samtec MTMM-132-07-L-Q-310

Description
HEADER, 2 MM, THROUGH HOLE, 128 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:128Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 128 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:128Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 128 Contacts; Connector Systems Samtec - 22W5893 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 128 Contacts; Connector Systems Samtec
22W5893
Header, 2 Mm, Through Hole, 128 Contacts; Connector Systems Samtec 22W5893
HEADER, 2 MM, THROUGH HOLE, 128 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:128Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 128 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:128Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W5893
Product Name Header, 2 Mm, Through Hole, 128 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data