The 2Mm Terminal Strip Samtec, part number 68X6928, is designed for reliable electrical connections in various applications. It features a terminal specification that includes options for plating, such as selective gold and matte tin, which can enhance conductivity and corrosion resistance. The assembly is constructed with a low-profile design, allowing for efficient space utilization in electronic devices. The terminal strip supports a range of positions from 1 to 50, with a maximum allowable bow of 0.005 inches per inch after assembly. It has a minimum pushout force of 1 lb, ensuring secure connections. The insulator material is LCP with a UL 94 VO rating, providing durability and heat resistance. The product is available in single, double, and quad row configurations, accommodating various design needs. Engineers should consider this terminal strip for projects requiring compact, reliable connections with customizable plating options.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68X6928 |
| Product Name | 2Mm Terminal Strip Samtec |