Samtec Inc. 2Mm Terminal Strip Samtec MTMM-130-15-L-D-090

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X6916, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, allowing for flexibility based on specific project requirements. The assembly is constructed with a low-profile design, and the insulator is made from LCP material, rated UL 94 VO, ensuring durability and compliance with safety standards. The terminal strip supports configurations ranging from 1 to 50 positions, with a maximum allowable bow of 0.005 inches per inch after assembly. It also has a minimum pushout force of 1 lb, which contributes to its stability during use. The product is available in single, double, and quad row options, providing versatility for different circuit designs. The dimensions are precise, with tolerances specified for various measurements, ensuring compatibility with standard PCB layouts. Engineers considering this terminal strip should evaluate its specifications against their project needs, particularly in terms of position count, plating type, and mechanical stability.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X6916, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, allowing for flexibility based on specific project requirements. The assembly is constructed with a low-profile design, and the insulator is made from LCP material, rated UL 94 VO, ensuring durability and compliance with safety standards. The terminal strip supports configurations ranging from 1 to 50 positions, with a maximum allowable bow of 0.005 inches per inch after assembly. It also has a minimum pushout force of 1 lb, which contributes to its stability during use. The product is available in single, double, and quad row options, providing versatility for different circuit designs. The dimensions are precise, with tolerances specified for various measurements, ensuring compatibility with standard PCB layouts. Engineers considering this terminal strip should evaluate its specifications against their project needs, particularly in terms of position count, plating type, and mechanical stability.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X6916 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X6916
2Mm Terminal Strip Samtec 68X6916
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X6916
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details