The Header, 2 Mm, Through Hole, 120 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features four rows and a total of 120 contacts, making it suitable for high-density connections. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. The header is part of the MTMM series and is available in various configurations, including different post heights and row options.
HEADER, 2 MM, THROUGH HOLE, 120 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22W5122 |
| Product Name | Header, 2 Mm, Through Hole, 120 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |