The Header, 2 Mm, Through Hole, 60 Contacts (part number 22W4818) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It has a total of 60 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is important to note that this series is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.
HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22W4818 |
| Product Name | Header, 2 Mm, Through Hole, 60 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |