The Header, 2 Mm, Through Hole, 60 Contacts from Samtec is designed for board-to-board applications with a 2.00 mm pitch. It features a modified through-hole design and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either tin or gold plating over nickel, ensuring compatibility with lead-free soldering processes. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is RoHS compliant and can be specified with various post heights and row configurations, including single, double, or quad rows. It is suitable for use with a variety of board and cable mates, making it a versatile choice for engineers looking for reliable connectivity solutions.
HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22W4805 |
| Product Name | Header, 2 Mm, Through Hole, 60 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |