Samtec Inc. Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec MTMM-130-03-G-S-180

Description
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec - 22W4379 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec
22W4379
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec 22W4379
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W4379
Product Name Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details