Samtec Inc. Header, 2 Mm, Through Hole, 58 Contacts; Connector Systems Samtec MTMM-129-06-G-D-155

Description
HEADER, 2 MM, THROUGH HOLE, 58 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 58 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 58 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features two rows and a total of 58 contacts, making it suitable for various connectivity needs. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. Additionally, it is part of the MTMM series, which offers customization options such as different post heights and plating types.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 58 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features two rows and a total of 58 contacts, making it suitable for various connectivity needs. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. Additionally, it is part of the MTMM series, which offers customization options such as different post heights and plating types.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 58 Contacts; Connector Systems Samtec - 22W4201 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 58 Contacts; Connector Systems Samtec
22W4201
Header, 2 Mm, Through Hole, 58 Contacts; Connector Systems Samtec 22W4201
HEADER, 2 MM, THROUGH HOLE, 58 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 58 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W4201
Product Name Header, 2 Mm, Through Hole, 58 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers