Samtec Inc. Header, 2 Mm, Through Hole, 28 Contacts; Connector Systems Samtec MTMM-128-12-G-S-400

Description
HEADER, 2 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 28 Contacts; Connector Systems Samtec - 22W4098 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 28 Contacts; Connector Systems Samtec
22W4098
Header, 2 Mm, Through Hole, 28 Contacts; Connector Systems Samtec 22W4098
HEADER, 2 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W4098
Product Name Header, 2 Mm, Through Hole, 28 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details