Samtec Inc. Header, 2 Mm, Through Hole, 100 Contacts; Connector Systems Samtec MTMM-125-13-S-Q-108

Description
HEADER, 2 MM, THROUGH HOLE, 100 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 100 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 100 Contacts; Connector Systems Samtec - 22W3160 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 100 Contacts; Connector Systems Samtec
22W3160
Header, 2 Mm, Through Hole, 100 Contacts; Connector Systems Samtec 22W3160
HEADER, 2 MM, THROUGH HOLE, 100 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 100 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W3160
Product Name Header, 2 Mm, Through Hole, 100 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-2203/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers