The Header, 2 Mm, Through Hole, 50 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a total of 50 contacts arranged in two rows. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is available in various post heights and lead styles, allowing for customization based on specific project requirements.
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Connector Systems:Board-to-Boa
2MM TERMINAL STRIP
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 22W2730 | MTMM-125-07-T-D-197 |
| Product Name | Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |