Samtec Inc. Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec MTMM-125-05-T-D-180

Description
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec - 22W2532 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec
22W2532
Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec 22W2532
HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W2532
Product Name Header, 2 Mm, Through Hole, 50 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details