Samtec Inc. Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec MTMM-122-11-S-D-520

Description
HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec - 22W1494 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec
22W1494
Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec 22W1494
HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W1494
Product Name Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
PC Pin, Single Post Connectors - 36-1405-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details