The Header, 2 mm, Through Hole, 44 Contacts (part number 22W1342) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It has two rows and a total of 44 contacts, making it suitable for various connectivity needs. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. Additionally, it is part of the MTMM series, which offers customization options such as different post heights and plating types.
HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22W1342 |
| Product Name | Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |