Samtec Inc. Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec MTMM-122-05-S-D-240

Description
HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec - 22W1191 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec
22W1191
Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec 22W1191
HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22W1191
Product Name Header, 2 Mm, Through Hole, 44 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products