The Samtec MTMM series header, part number 22W0542, features a 2 mm pitch and accommodates 40 contacts in a through-hole configuration. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is designed for board-to-board applications and is compatible with various board and cable mates. The header is available in single, double, or quad row configurations, with customizable post heights in 0.13 mm increments.
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22W0542 |
| Product Name | Header, 2 Mm, Through Hole, 40 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |