The Header, 2 Mm, Through Hole, 40 Contacts from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is part of the MTMM series and is available in various configurations, including single, double, or quad rows, with customizable post heights. The header is compatible with several board and cable mates, making it versatile for different applications.
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22W0386 |
| Product Name | Header, 2 Mm, Through Hole, 40 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |