Samtec Inc. Header, 2 Mm, Through Hole, 40 Contacts; Connector Systems Samtec MTMM-120-05-G-D-215

Description
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 40 Contacts; Connector Systems Samtec - 21W9669 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 40 Contacts; Connector Systems Samtec
21W9669
Header, 2 Mm, Through Hole, 40 Contacts; Connector Systems Samtec 21W9669
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21W9669
Product Name Header, 2 Mm, Through Hole, 40 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details