The Header, 2 Mm, Through Hole, 40 Contacts from Samtec is designed for board-to-board applications with a 2.00 mm pitch. It features a modified through-hole design and is available in configurations of single, double, or quad rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It is important to note that this series is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21W9668 |
| Product Name | Header, 2 Mm, Through Hole, 40 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |