Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-119-11-T-S-190

Description
Win Source Part Number: 962463-MTMM-119-11-T -S-190 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTMM Number of Positions: 19 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Overall Contact Length: 0.594" (15.09mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.190" (4.83mm) Alternative Parts (Cross-Reference): MTSW-119-08-T-S-290; TSW-119-14-T-S; MTSW-119-22-T-S-420; 68001-419HLF; 70553-0053; 1-2132415-9; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTMM-119
Request a Quote
Description
Win Source Part Number: 962463-MTMM-119-11-T -S-190 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTMM Number of Positions: 19 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Overall Contact Length: 0.594" (15.09mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.190" (4.83mm) Alternative Parts (Cross-Reference): MTSW-119-08-T-S-290; TSW-119-14-T-S; MTSW-119-22-T-S-420; 68001-419HLF; 70553-0053; 1-2132415-9; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTMM-119
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 962463-MTMM-119-11-T-S-190 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
962463-MTMM-119-11-T-S-190
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 962463-MTMM-119-11-T-S-190
Win Source Part Number: 962463-MTMM-119-11-T -S-190 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTMM Number of Positions: 19 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Overall Contact Length: 0.594" (15.09mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.190" (4.83mm) Alternative Parts (Cross-Reference): MTSW-119-08-T-S-290; TSW-119-14-T-S; MTSW-119-22-T-S-420; 68001-419HLF; 70553-0053; 1-2132415-9; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTMM-119

Win Source Part Number: 962463-MTMM-119-11-T-S-190
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MTMM
Number of Positions: 19
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Overall Contact Length: 0.594" (15.09mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.190" (4.83mm)
Alternative Parts (Cross-Reference): MTSW-119-08-T-S-290; TSW-119-14-T-S; MTSW-119-22-T-S-420; 68001-419HLF; 70553-0053; 1-2132415-9;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MTMM-119

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 962463-MTMM-119-11-T-S-190
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
DDR4 SMT - 10152217-0302J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details