Samtec Inc. Header, 2 Mm, Through Hole, 68 Contacts; Connector Systems Samtec MTMM-117-07-S-Q-280

Description
HEADER, 2 MM, THROUGH HOLE, 68 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 68 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 68 Contacts; Connector Systems Samtec - 21W8285 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 68 Contacts; Connector Systems Samtec
21W8285
Header, 2 Mm, Through Hole, 68 Contacts; Connector Systems Samtec 21W8285
HEADER, 2 MM, THROUGH HOLE, 68 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 68 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21W8285
Product Name Header, 2 Mm, Through Hole, 68 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 36.453-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 8.0 amps
View Details
2 suppliers
Nicomatic North America
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers