Samtec Inc. Conn Unshrd Hdr Hdr 32 Pos 2Mm Sldr St Th Rohs Compliant Samtec MTMM-116-06-G-D-215

Description
CONN UNSHRD HDR HDR 32 POS 2MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 32 POS 2MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 32 Pos 2Mm Sldr St Th Rohs Compliant Samtec - 84AC2220 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 32 Pos 2Mm Sldr St Th Rohs Compliant Samtec
84AC2220
Conn Unshrd Hdr Hdr 32 Pos 2Mm Sldr St Th Rohs Compliant Samtec 84AC2220
CONN UNSHRD HDR HDR 32 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 32 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec - 21W7473 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec
21W7473
Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec 21W7473
HEADER, 2 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 32 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC2220 21W7473
Product Name Conn Unshrd Hdr Hdr 32 Pos 2Mm Sldr St Th Rohs Compliant Samtec Header, 2 Mm, Through Hole, 32 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers