The Header, 2 Mm, Through Hole, 30 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 30 contacts arranged in 2 rows and utilizes through-hole termination for secure mounting. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Additional configurations, such as different post heights and plating options, are available upon request.
2MM TERMINAL STRIP
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTMM-115-10-T-D-250 | 21W6915 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |