Samtec Inc. Header, 2 Mm, Through Hole, 60 Contacts; Connector Systems Samtec MTMM-115-08-S-Q-300

Description
HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 60 Contacts (part number 40AC4049) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of four rows with a total of 60 contacts. The connector is available with various plating options, including selective gold and matte tin, which can affect its performance and compatibility with different applications. The insulator material is LCP, rated UL 94 VO, and is colored black, providing durability and resistance to heat. The connector is RoHS compliant, ensuring it meets environmental standards. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb. This product is suitable for engineers looking for a reliable and compliant connector solution in their designs.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 60 Contacts (part number 40AC4049) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of four rows with a total of 60 contacts. The connector is available with various plating options, including selective gold and matte tin, which can affect its performance and compatibility with different applications. The insulator material is LCP, rated UL 94 VO, and is colored black, providing durability and resistance to heat. The connector is RoHS compliant, ensuring it meets environmental standards. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb. This product is suitable for engineers looking for a reliable and compliant connector solution in their designs.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 60 Contacts; Connector Systems Samtec - 40AC4049 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 60 Contacts; Connector Systems Samtec
40AC4049
Header, 2 Mm, Through Hole, 60 Contacts; Connector Systems Samtec 40AC4049
HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC4049
Product Name Header, 2 Mm, Through Hole, 60 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data