Samtec Inc. Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec MTMM-115-08-G-D-190

Description
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 30 Contacts from Samtec is a connector designed for board-to-board applications with a pitch spacing of 2 mm. It features 30 contacts arranged in a double-row configuration. The connector is available with various plating options, including selective gold and matte tin, which can affect its performance and compatibility with different applications. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The product is RoHS compliant, ensuring it meets environmental standards. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb. This connector is suitable for engineers looking for reliable and compliant interconnect solutions in their designs.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 30 Contacts from Samtec is a connector designed for board-to-board applications with a pitch spacing of 2 mm. It features 30 contacts arranged in a double-row configuration. The connector is available with various plating options, including selective gold and matte tin, which can affect its performance and compatibility with different applications. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The product is RoHS compliant, ensuring it meets environmental standards. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb. This connector is suitable for engineers looking for reliable and compliant interconnect solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec - 40AC4047 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec
40AC4047
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec 40AC4047
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC4047
Product Name Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data