The Header, 2 Mm, Through Hole, 30 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features 30 contacts arranged in 2 rows, making it suitable for various connectivity needs. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze, available with either tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. It is important to note that this series is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.
CONN UNSHRD HDR HDR 30 POS 2MM SLDR ST TH ROHS COMPLIANT: YES
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 84AC2219 | 21W6631 |
| Product Name | Conn Unshrd Hdr Hdr 30 Pos 2Mm Sldr St Th Rohs Compliant Samtec | Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |