Samtec Inc. Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec MTMM-115-05-S-D-050

Description
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 30 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a total of 30 contacts arranged in a two-row configuration. The connector is available with various plating options, including selective gold and matte tin, which can affect the performance and durability of the connection. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The connector is RoHS compliant, ensuring it meets environmental standards. The product specifications include a maximum allowable bow of 0.005 inches after assembly and a minimum pushout force of 1 lb. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 30 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. It features a total of 30 contacts arranged in a two-row configuration. The connector is available with various plating options, including selective gold and matte tin, which can affect the performance and durability of the connection. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The connector is RoHS compliant, ensuring it meets environmental standards. The product specifications include a maximum allowable bow of 0.005 inches after assembly and a minimum pushout force of 1 lb. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec - 68X6168 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec
68X6168
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec 68X6168
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X6168
Product Name Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details