Samtec Inc. Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec MTMM-115-03-G-D-185

Description
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec - 21W6249 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec
21W6249
Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec 21W6249
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21W6249
Product Name Header, 2 Mm, Through Hole, 30 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1731044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details