Samtec Inc. Header, 2 Mm, Through Hole, 28 Contacts; Connector Systems Samtec MTMM-114-05-G-D-290

Description
HEADER, 2 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Description
HEADER, 2 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 28 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. This connector features 28 contacts arranged in two rows, allowing for efficient space utilization in compact designs. The termination type is through-hole, which provides reliable mechanical and electrical connections. The insulator is made from LCP material, rated UL 94 VO, and is colored black, while the terminals are constructed from phosphor bronze. The product is RoHS compliant, ensuring it meets environmental standards. Additionally, it offers various plating options, including selective gold and matte tin, catering to different application requirements. The maximum allowable bow after assembly is 0.005 inches, and the minimum pushout force is 1 lb, indicating robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 28 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2 mm. This connector features 28 contacts arranged in two rows, allowing for efficient space utilization in compact designs. The termination type is through-hole, which provides reliable mechanical and electrical connections. The insulator is made from LCP material, rated UL 94 VO, and is colored black, while the terminals are constructed from phosphor bronze. The product is RoHS compliant, ensuring it meets environmental standards. Additionally, it offers various plating options, including selective gold and matte tin, catering to different application requirements. The maximum allowable bow after assembly is 0.005 inches, and the minimum pushout force is 1 lb, indicating robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 28 Contacts; Connector Systems Samtec - 68X6056 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 28 Contacts; Connector Systems Samtec
68X6056
Header, 2 Mm, Through Hole, 28 Contacts; Connector Systems Samtec 68X6056
HEADER, 2 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X6056
Product Name Header, 2 Mm, Through Hole, 28 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details